Rotary Switch 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Rotary Switches Rotary Switch, Metric 4mm shaft, PC mount, 30°, 1 deck, 1 pole/deck, 12 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 51EP30-01-1-12N-ND | 51EP30-01-1-12N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 1 |