Grayhill, Inc. Rotary Switches 51ST22-01-2-07N

Description
Rotary Switch 7 Position DP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position DP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 51ST22-01-2-07N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
51ST22-01-2-07N-ND
Rotary Switches 51ST22-01-2-07N-ND
Rotary Switch 7 Position DP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 7 Position DP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 51ST22-01-2-07N-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 22 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - HWT Selector switch - HWST32-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 3
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
High Security Keylock - CKM13ETW01-020 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
3 suppliers