Rotary Switch 16 Position SP16T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
SWITCH, ROTARY, SP16T, 200mA, 220V; No. of Switch Positions:16 Position; No. of Poles:1 Pole; Angle of Throw:22.5°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches Rotary Switch PC Mnt 22.5deg
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7687-ND | 94F6662 | 51P22-01-1-16N |
| Product Name | Rotary Switches | Switch, Rotary, Sp16T, 200Ma, 220V; No. Of Switch Positions Grayhill | Rotary Switches |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | 0.1 amps | |
| Angle of Throw | 22 degrees | 22 degrees | |
| Number of Decks | 1 | ||
| Poles per Deck | 1 |