Grayhill, Inc. Rotary Switches 51EMP30-01B04S

Description
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 51EMP30-01B04S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
51EMP30-01B04S-ND
Rotary Switches 51EMP30-01B04S-ND
Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 4 Position SP4T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
51EMP30-01B04S
Rotary Switches 51EMP30-01B04S
Rotary Switches Rotary Switch, Metric 4mm shaft, Military, PC mount, 30°, 1 deck, 1 pole/deck, 4 positions/pole, shorting, 51EMP30-01-1-04S

Rotary Switches Rotary Switch, Metric 4mm shaft, Military, PC mount, 30°, 1 deck, 1 pole/deck, 4 positions/pole, shorting, 51EMP30-01-1-04S

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 51EMP30-01B04S-ND 51EMP30-01B04S
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSB32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details