Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Rotary Switches RotarySwitch Adjstbl Stop 30deg
51 Series Single Deck Rotary Switch, 0.5 in. Dia.
SWITCH, ROTARY, SP12T, 200mA, 220V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7277-ND | 51D30-01-1-AJN | 70216644 | 95F9486 |
| Product Name | Rotary Switches | Rotary Switches | Switch, Rotary, ADJUSTABLE STOP, 1 POLE, NON SHORTING | Switch, Rotary, Sp12T, 200Ma, 220V; No. Of Switch Positions Grayhill |
| Actuator Type | Flush Actuator | |||
| Current Rating | 0.2 amps | 0.2 amps | 0.1 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 1 | |||
| Poles per Deck | 1 | 1 |