Grayhill, Inc. Rotary Switches 51KS30-01-1-11N

Description
Rotary Switch 11 Position SP11T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 11 Position SP11T 150mA (AC), 200mA (DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 51KS30-01-1-11N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
51KS30-01-1-11N-ND
Rotary Switches 51KS30-01-1-11N-ND
Rotary Switch 11 Position SP11T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Rotary Switch 11 Position SP11T 150mA (AC), 200mA (DC) 115VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 51KS30-01-1-11N-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
High Security Keylock - CKL12ATW01-002 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Rotary Switch - 70155953 - Allied Electronics, Inc.
Specs
Current Rating 0.5 amps
AC Voltage Rating 125 volts
DC Voltage Rating 28 volts
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details