Grayhill, Inc. Rotary Switches 51KSP30-01-1-07N

Description
Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 51KSP30-01-1-07N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
51KSP30-01-1-07N-ND
Rotary Switches 51KSP30-01-1-07N-ND
Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 7 Position SP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 51KSP30-01-1-07N-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2423 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
2 suppliers
Key Switch Heads - 2383948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details