Rotary Switch 7 Position DP7T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Rotary Switches 51SP22-01-2-07S l, PC mount, 22.5°, 1 deck, 2 pole/deck, 7 positions/pole, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 51SP22-01-2-07S-ND | 51SP22-01-2-07S |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 22 degrees | |
| Number of Decks | 1 |