Grayhill, Inc. Rotary Switches 51SPT22-01-2-06N

Description
Rotary Switch 6 Position DP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 6 Position DP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 51SPT22-01-2-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
51SPT22-01-2-06N-ND
Rotary Switches 51SPT22-01-2-06N-ND
Rotary Switch 6 Position DP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 6 Position DP6T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 51SPT22-01-2-06N-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 22 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESTS321S2 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switches - 450-35-414-130-R-901-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details