RS Components, Ltd. Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
Product Name | Notes |
---|---|
50 Ohm BNC.HT high voltage RF coaxial cable plugs with bayonet fixing, cable clamp termination, PTFE dielectric, nickel plated brass body and silver plated center contact. These 50 Ohm BNC.HT... | |
50 Ohm QLI plug to 7/16 jack RF coaxial adapter with bayonet / screw-on mating. This 50 Ohm QLI male to 7/16 female RF coax adapter has a BBR plated... | |
50 Ohm SHV safe high voltage RF coaxial straight cable plugs with bayonet fixing, cable clamp termination, nickel plated brass body and gold plated center contact. These 50 Ohm SHV... | |
50 ohm SMA jack to SMA jack RF coaxial adapters with a gold plated brass body and PTFE- insulator. Stock number 700-9616 is an SMA jack to SMA reverse polarity... | |
50 ohm SMA jack to SMA jack RF coaxial bulkhead/panel adapters with a gold plated centre contact. These 50 ohm SMA jack to SMA jack RF coaxial bulkhead/panel adapters have... | |
50 Ohm SMA jack to SMA plug RF coaxial adapters with a gold plated centre contact. These 50 Ohm SMA jack to SMA plug RF coaxial adapters are available with... | |
50 ohm SMA plug to SMA plug RF coaxial adapters with a gold plated brass body and PTFE- insulator. Stock number 700-9619 is an SMA plug to SMA reverse polarity... | |
50 Ohm SMA RF coaxial panel mount jacks with a passivated stainless steel body, gold contact and PTFE- insulator. SMA RF coaxial panel mount jack - stock number 693-2944 has... | |
50 Ohm SMA RF coaxial revese polarity bulkhead jacks with a crimp termination. These 50 Ohm SMA RF coax reverse polarity panel mount crimp jack connectors have a gold plated... | |
50 Ohm SMB RF coaxial PCB jacks with a gold plated brass body, PTFE- insulator and gold plated centre contact. Gender = Female Body Orientation = Right Angle Termination Method... | |
50 Ohm SMB RF coaxial PCB jacks with a gold plated brass body, PTFE- insulator and gold plated centre contact. Gender = Female Body Orientation = Straight Termination Method =... | |
50 Ohm SMB RF coaxial plug connectors with quick connect/disconnect snap-on mating and crimp termination. These 50 Ohm SMB RF coax cable mount plugs have a gold plated body, gold... | |
50 Ohm SMP-MAX RF coaxial male receptacle for PCB Snap-On mounting. This SMP-MAX PCBmount RF coax male receptacle connector has 4 solder legs and a brass NPGR plated body and... | |
75 Ohm BNC.HT high voltage RF coaxial cable plugs with bayonet fixing, cable clamp termination, PTFE dielectric, nickel plated brass body and silver plated center contact. This 75 Ohm BNC.HT... | |
75 Ohm SMZ RF coaxial cable crimp plug with a hex crimp RF coaxial termination, gold plated brass body, PTFE- insulator and gold plated centre contact. This 75 Ohm SMZ... | |
75 ohm SMZ RF coaxial PCB jack with a gold plated brass body, PTFE- insulator and gold plated centre contact Gender = Female Body Orientation = Straight Termination Method =... | |
A range of 50 ⦠SMP jack to jack inline cable adapters. The SMP coaxial adapters are available in two body lengths, 6.45 mm and 14.50 mm. Ideal for coupling... | |
All are BNC - N adaptors in various styles Adapter Type = N Socket to BNC Plug Adapter Type A = N Adapter Type B = BNC Gender A =... | |
All are BNC - N adaptors in various styles Adapter Type A = BNC Adapter Type B = Type N Gender A = Plug Gender B = Plug Impedance =... | |
All are BNC - N adaptors in various styles Adapter Type A = BNC Adapter Type B = Type N Gender A = Socket Gender B = Plug Impedance =... | |
BNC Plug Straight Solder 50 ohm Ni - RF & Coaxial Connectors - BNC Connectors | |
BNC Plug Straight Solder 50 ohm Ni - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Bag. This product is non-returnable. | |
BNC Plug Straight Solder 75 ohm Ni - RF & Coaxial Connectors - BNC Connectors | |
BNC Plug Straight Solder 75 ohm Ni - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable. | |
Cable sizes RG:141, 142, 303, 400, 58 Gender = Male Body Orientation = Straight Termination Method = Solder Mounting Type = Cable Mount Body Plating = Nickel Cable Type =... | |
Cinch Connectivity range of F Type series RF coaxial jacks and plug connectors. Typical applications for these F Type RF coaxial jack and plug connectors include TV and satellite connections. | |
Coaxial inter-series adaptors designed for connections between coaxial connectors between different series. They meet various needs for laboratory applications as well as interface connections on equipment. Adapter Type A =... | |
Crystekâs RF Lab Kit contains a wide selection of commonly used test aids. The Kit contains a full selection of Attenuators, DC Blocks, Passive Doublers, Amplifiers, Voltage Regulators and many... | |
From Radiall, this BNC.HT Series coaxial plug is suitable for high voltage. The plug has a test voltage of 6000 V dc when unmated and a test voltage of 10000... | |
From Radiall, this high voltage co-axial connector is panel mounted and very durable. Gender = Female Mounting Type = Panel Mount Impedance = 50Ohms Termination Method = Solder Body Orientation... | |
From Samtec, a series of 50 ⦠SMP cable mount jacks. The SMP jacks have gold plated centre contacts and a PTFE insulator. The SMP jacks feature a push on... | |
From Samtec, a series of 50 ⦠SMP PCB mount plugs. The SMP plugs have gold plated centre contacts and a PTFE insulator. The SMP plugs feature a snap together... | |
From Samtec, a series of 75 ⦠SMB cable mount plugs. The SMP plugs have gold plated centre contacts and a PTFE insulator. The SMB plugs feature a snap-on coupling... | |
Full detent Gender = Male Retention = Full Detent Body Orientation = Straight Termination Method = Solder Mounting Type = Cable Mount Body Plating = Gold over Nickel Impedance =... | |
Inter-series coaxial adaptors designed for connections between coaxial connections and banana plugs. Adapter Type = 2B4 Plug to BNC Socket Adapter Type A = 2B4 Adapter Type B = BNC... | |
NiPt sealed female BNC-female N adaptor - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Reversed SMA Straight Crimp Plug - RF & Coaxial Connectors - SMA Connectors | |
Reversed TNC Straight Crimp Jack 50 ohm - RF & Coaxial Connectors - TNC Connectors | |
Reversed TNC Straight Crimp Plug 50 ohm - RF & Coaxial Connectors - TNC Connectors | |
SMA CRIMP PLUG(RG55,142,223,40 0/U CABLE) - RF & Coaxial Connectors - SMA Connectors | |
SMA JACK 2 HOLE FLANGE MOUNT SOLDER - RF & Coaxial Connectors - SMA Connectors | |
SMA PLUG SOLDER FOR.085 SEMI-RIGID CABLE - RF & Coaxial Connectors - SMA Connectors | |
SMP 2 Hole flange male jack,limit detent - RF & Coaxial Connectors - SMP Connectors | |
SMP FEMALE SMP FEMALE ADAPTOR - RF & Coaxial Connectors - RF & Coaxial Adapters | |
Straight female-female connector designed to accept male plugs. Adapter Type A = NIM-CAMAC CD/N 549 Adapter Type B = NIM-CAMAC CD/N 549 Gender A = Socket Gender B = Socket... | |
The TA271 D9-BNC adaptor lets you use traditional differential voltage probes and current probes, and make single-ended measurements with a ground-referenced probe. It is also essential when using the TA325... | |
The TA299 is an optional accessory, and a useful adaptor to have in your kit. ,The D9 to dual BNC adaptor allows you to make differential measurements using two single-ended... | |
TNC Straight Clamp Plug - RF & Coaxial Connectors - TNC Connectors | |
U.FL Series. Being one of the smallest SMT ultra miniature connectors, Hirose U.FL provides a low mated height of 2.5mm whilst occupying only 7.7mm² board space. The U.FL RF connector... | |
Wht bronzePt crimp straight plug-RG179E - RF & Coaxial Connectors - MCX Connectors |
<< Prev |