N female - 7-16 male straight adapter
Manufacturer: Radiall USA, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128657-R191722000
Connector Type: Coaxial
Contact Material: Copper
Length: 36.2 mm
Orientation: Straight
Contact Plating: Silver
Impedance: 50 Ω
Insulation Material: Polytetrafluoroethyl
Body Material: Brass
Frequency: 7.5 GHz
Plating: Nickel
Categories: Coaxial Connectors(RF)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Mount: Socket
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Gender Type A: Female
Gender Type B: Male
Max Operating Temperature: 155 °C
Adapter Coaxial Connector N Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm
RF Adapters - Between Series N(F)-7/16(M) STR
Coaxial inter-series adaptors designed for connections between coaxial connectors between different series. They meet various needs for laboratory applications as well as interface connections on equipment.
Adapter Type A = Type N
Adapter Type B = 7/16
Gender A = Socket
Gender B = Plug
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 7.5GHz
Contact Plating = Silver over Copper
Length = 36.2mm
Body Plating = Bronze over Silver
RF / Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, N, Jack, 7/16 DIN, Plug RoHS Compliant: Yes
Radiall | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
Product Number | R191722000 | 1128657-R191722000 | 2201-R191722000-ND | R191722000 | 2957380 | 14J7996 |
Product Name | RF Coaxial Connector | Coaxial Connectors (RF) - R191722000 | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf / Coaxial Adaptor, Inter Series Coaxial, Straight Adapter, N, Jack, 7/16 Din, Plug Rohs Compliant Radiall | |
Connector Type | 7-16 Connector | 7-16 Connector; Type N | Type N | 7-16 Connector; Type N |