50 ohm SMA jack to SMA jack RF coaxial bulkhead/panel adapters with a gold plated centre contact. These 50 ohm SMA jack to SMA jack RF coaxial bulkhead/panel adapters have various body platings and mounting options. Please refer to additional data table for details.
Adapter Type = SMA Plug to SMA Plug
Adapter Type A = SMA
Adapter Type B = SMA
Gender A = Socket
Gender B = Socket
Impedance = 50Ohms
Body Orientation = Straight
Contact Plating = Gold over Nickel
Length = 22.2mm
Body Plating = Gold over Nickel over Copper
ADAPTER, SMA JACK-JACK, BULKHEAD, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | RF and Microwave Connectors | Coaxial Connectors |
Product Number | 7009607 | 34M8521 |
Product Name | Adapter, Sma Jack-Jack, Bulkhead, 50 Ohm; Convert From Coax Type Amphenol Rf | |
Connector Type | SMA | SMA |