SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
RF Connectors / Coaxial Connectors SMA M Conn for .085 Cable
SMA PLUG SOLDER FOR.085 SEMI-RIGID CABLE - RF & Coaxial Connectors - SMA Connectors
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMA MALE CONNECTOR FOR .085 CABLE
RF COAXIAL, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Brass; Frequency Max:18GHz RoHS Compliant: Yes
RF COAXIAL, SMA PLUG, 50 OHM, CABLE.; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Brass; Contact Plating:Gold Plated RoHS Compliant: Yes
SV Microwave, Inc. | VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | Richardson RFPD | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | SF2906-6002 | SF2906-6002 | 6932950 | SF2906-6002-ND | SF2906-6002 | SF2906-6002 | 43AC7504 | 42AC0110 |
Product Name | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Rf Coaxial, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave | Rf Coaxial, Sma Plug, 50 Ohm, Cable.; Connector Type Amphenol Sv Microwave | ||
Connector Type | SMA | SMA | SMA | SMA | SMA | |||
Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
Geometry | Straight | Straight | Straight | Straight; Straight Plug | Straight; Straight Plug |