50 Ohm SMA jack to SMA plug RF coaxial adapters with a gold plated centre contact. These 50 Ohm SMA jack to SMA plug RF coaxial adapters are available with various body materials and platings, please see additional data table for details.
Adapter Type A = SMA
Adapter Type B = SMA
Gender A = Plug
Gender B = Socket
Impedance = 50Ohms
Body Orientation = Straight
Contact Plating = Gold
Length = 17mm
Body Plating = Gold
Contact Material = Beryllium Copper, Brass
ADAPTER, SMA PLUG-JACK, BULKHEAD, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | RF and Microwave Connectors | Coaxial Connectors |
Product Number | 7009590 | 23M7336 |
Product Name | Adapter, Sma Plug-Jack, Bulkhead, 50 Ohm; Convert From Coax Type Amphenol Rf | |
Connector Type | SMA | SMA |