Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To NIM-CAMAC CD/N 549 Jack, Female Socket 50Ohm
Straight female-female connector designed to accept male plugs.
Adapter Type A = NIM-CAMAC CD/N 549
Adapter Type B = NIM-CAMAC CD/N 549
Gender A = Socket
Gender B = Socket
Impedance = 50Ohms
Body Orientation = Straight
Contact Plating = Gold over Nickel
Length = 22mm
Body Plating = Chrome
Contact Material = Bronze
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 1124-1414-ND | 1243393 |
Product Name | Coaxial Connector (RF) Adapters | |
Connector Type | Type N |