From Samtec, a series of 50 ⦠SMP cable mount jacks. The SMP jacks have gold plated centre contacts and a PTFE insulator. The SMP jacks feature a push on snap together coupling providing a secure and reliable connection. This range of SMP jacks are available in straight and right angled options for use RG cable or microwave cable. The sub miniature design makes these SMP cable mount jacks ideal for space limited applications requiring high frequency solutions.
Gender = Female
Body Orientation = Right Angle
Termination Method = Crimp
Mounting Type = Cable Mount
Size = Standard
Body Plating = Gold Flash
Cable Type = Flexible
Impedance = 50Ohms
Mating Type = Snap-On
Operating Frequency = 40GHz
RF Connectors / Coaxial Connectors 50 Ohm SMP Jack, Cable Termination
RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | 1236872 | SMP-J-C-GF-RA-CA7 |
Product Name | RF Connectors / Coaxial Connectors | |
Connector Type | SMP |