N male - SMA female straight adapter
Coaxial inter-series adaptors designed for connections between coaxial connectors between different series. They meet various needs for laboratory applications as well as interface connections on equipment.
Adapter Type A = Type N
Adapter Type B = SMA
Gender A = Plug
Gender B = Socket
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 11GHz
Contact Plating = Gold
Length = 32.2mm
Body Plating = Nickel
Adapter Coaxial Connector N Plug, Male Pin To SMA Jack, Female Socket 50Ohm
RF Adapters - Between Series SMA(F) N(M) STR NA ADAPTER NC NA
RF/COAXIAL ADAPTER, N PLUG-SMA JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Radiall | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
Product Number | R191329000 | 2957223 | 2201-R191329000-ND | R191329000 | 14J7979 |
Product Name | RF Coaxial Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf/coaxial Adapter, N Plug-Sma Jack; Convert From Coax Type Radiall | |
Connector Type | SMA | SMA; Type N | SMA; Type N | SMA | SMA |