N female - SMA male straight adapter
Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm
Coaxial inter-series adaptors designed for connections between coaxial connectors between different series. They meet various needs for laboratory applications as well as interface connections on equipment.
Adapter Type A = Type N
Adapter Type B = SMA
Gender A = Socket
Gender B = Plug
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 11GHz
Contact Plating = Gold over Nickel
Length = 32.6mm
Body Plating = Nickel
RF Adapters - Between Series SMA(M) N(F) STR NA ADAPTER NC NA
Radiall | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | R191327000 | 2201-R191327000-ND | 2957217 | R191327000 |
Product Name | RF Coaxial Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | |
Connector Type | Type N | SMA; Type N | SMA; Type N | SMA |