50 ohm SMA plug to SMA plug RF coaxial adapters with a gold plated brass body and PTFE- insulator. Stock number 700-9619 is an SMA plug to SMA reverse polarity plug.
Adapter Type A = SMA
Adapter Type B = R-SMA
Gender A = Plug
Gender B = Plug
Body Orientation = Straight
Contact Plating = Gold over Nickel
Length = 17mm
Body Plating = Gold over Nickel over Copper
Contact Material = Brass
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 7009619 |
Connector Type | SMA |