BNC Plug Straight Solder 50 ohm Ni - RF & Coaxial Connectors - BNC Connectors
BNC Plug Straight Solder 50 ohm Ni - RF & Coaxial Connectors - BNC Connectors
Delivery on production packaging - Bag. This product is non-returnable.
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors BNC ST PLG STD CBL 1
Connectors RF - Miniature (BNC,TNC,SC)
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG303, RG400; Contact Material:BrassRoHS Compliant: No
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Heilind Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
Product Number | 7182503 | A104831-ND | RBD-50-M-00 | RBD-50-M-00 | 20J7074 |
Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Connectors RF - Miniature (BNC,TNC,SC) | Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Solder; Connector Type Raychem - Te Connectivity | |
Connector Type | BNC | BNC | BNC | ||
Gender | Male / Plug | Male / Plug | Male / Plug | ||
Geometry | Straight | Straight | Straight; Straight Plug | ||
Mounting | Cable Mount | Free Hanging (In-Line) |