N female - SMA female straight adapter
Coaxial inter-series adaptors designed for connections between coaxial connectors between different series. They meet various needs for laboratory applications as well as interface connections on equipment.
Adapter Type A = Type N
Adapter Type B = SMA
Gender A = Socket
Gender B = Socket
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 11GHz
Contact Plating = Gold
Length = 31.6mm
Body Plating = Nickel
RF Adapters - Between Series SMA(F) N(F) STR NA ADAPTER NC NA
Radiall | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
Product Number | R191331000 | 3627844 | R191331000 |
Product Name | RF Coaxial Connector | RF Adapters - Between Series | |
Connector Type | SMA | SMA; Type N | SMA |