50 ohm SMA jack to SMA jack RF coaxial bulkhead/panel adapters with a gold plated centre contact. These 50 ohm SMA jack to SMA jack RF coaxial bulkhead/panel adapters have various body platings and mounting options. Please refer to additional data table for details.
Adapter Type A = SMA
Adapter Type B = SMA
Gender A = Socket
Gender B = Socket
Impedance = 50Ohms
Body Orientation = Straight
Operating Frequency = 0 - 18GHz
Contact Plating = Gold over Nickel
Length = 22.22mm
Contact Material = Beryllium Copper
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
SMA FEMALE TO FEMALE BULKHEAD ADAPTER
RF Adapters - In Series SMA F to F Bulkhead Adapter
RF ADAPTER, SMA JACK-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
SMA FEMALE TO FEMALE BULKHEAD ADAPTER
RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors |
Product Number | 6932940 | SF2990-6005-ND | SF2990-6005 | SF2990-6005 | 43AC7517 | 84AC2732 |
Product Name | Coaxial Connector (RF) Adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | RF Adapters - In Series | Rf Adapter, Sma Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave | Sma Female To Female Bulkhead Adapter Amphenol Sv Microwave | |
Connector Type | SMA | SMA | SMA |