Radiall RF Coaxial Cable Mount Connector R316007000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - R316007000 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Cable Mount Connector
R316007000
RF Coaxial Cable Mount Connector R316007000
Straight Plug

Straight Plug

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-R316007000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R316007000-ND
Coaxial Connector (RF) Assemblies 2201-R316007000-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Supplier's Site Datasheet
 - 2127371 - RS Components, Ltd.
Corby, Northants, United Kingdom
50 Ohm BNC.HT high voltage RF coaxial cable plugs with bayonet fixing, cable clamp termination, PTFE dielectric, nickel plated brass body and silver plated center contact. These 50 Ohm BNC.HT high voltage RF coax cable plugs have a test voltage of 6000 Vdc when unmated and a test voltage of 10000 when mated. The following RF coaxial cables can be used with these 50 Ohm BNC.HT RF coaxial plugs: RG141, RG142, RG223, RG400 and RG58. These plugs are not intermateable with the BNC or SHV series. Gender = Male Mounting Type = Cable Mount Impedance = 50Ohms Termination Method = Clamp Body Orientation = Straight Cable Type = RG141, RG142, RG223, RG400, RG58 Operating Frequency = 0 - 2GHz Body Plating = Nickel Minimum Operating Temperature = -55 °C Maximum Operating Temperature = +155 °C

50 Ohm BNC.HT high voltage RF coaxial cable plugs with bayonet fixing, cable clamp termination, PTFE dielectric, nickel plated brass body and silver plated center contact. These 50 Ohm BNC.HT high voltage RF coax cable plugs have a test voltage of 6000 Vdc when unmated and a test voltage of 10000 when mated. The following RF coaxial cables can be used with these 50 Ohm BNC.HT RF coaxial plugs: RG141, RG142, RG223, RG400 and RG58. These plugs are not intermateable with the BNC or SHV series.
Gender = Male
Mounting Type = Cable Mount
Impedance = 50Ohms
Termination Method = Clamp
Body Orientation = Straight
Cable Type = RG141, RG142, RG223, RG400, RG58
Operating Frequency = 0 - 2GHz
Body Plating = Nickel
Minimum Operating Temperature = -55 °C
Maximum Operating Temperature = +155 °C

Supplier's Site
RF Connectors / Coaxial Connectors - R316007000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R316007000
RF Connectors / Coaxial Connectors R316007000
RF Connectors / Coaxial Connectors BNC.HT(M) STR NA FLEX CL 5/50

RF Connectors / Coaxial Connectors BNC.HT(M) STR NA FLEX CL 5/50

Supplier's Site Datasheet
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Radiall - 97K9342 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Radiall
97K9342
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Radiall 97K9342
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG223; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG141, RG142, RG223; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number R316007000 2201-R316007000-ND 2127371 R316007000 97K9342
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Radiall
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight Straight; Straight Plug
Termination Clamp Solder
Unlock Full Specs
to access all available technical data

Similar Products

 - 1121760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
6 GHz Mini RG59 BNC Connector, Locking - 1855ABHDL - Belden Inc.
Specs
Connector Type Audio / Video
Contact Size (AWG) 23 AWG
View Details
3 suppliers
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
RF Connectors - 1052517-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details