DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1470
1480
1490
1500
1510
1520
1529
1530
1531
1532
1533
1534
1535
1536
1537
1538
1539
1540
1541
1550
1560
1570
1580
1590
1600
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .023UF 520V | |
| .033UF 520V | |
| 0.022µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial | |
| 0.047µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial | |
| 0.047µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial | |
| 0.068µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial | |
| 0.1µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial | |
| 0.15µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial | |
| 0.22µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 275V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial | |
| 0.33µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 275V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 275V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 1.8µF Film Capacitor 275V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 10µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial | |
| 1000pF Film Capacitor 220V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial | |
| 2.2µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 250V 520V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 275V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial | |
| 22µF Film Capacitor 220V 420V Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 220V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial | |
| 240.UF 630V | |
| 3.3µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 31.0PF 420V | |
| 31.0PF 630V | |
| 3300pF Film Capacitor 220V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial | |
| 340.UF 630V | |
| 3600UF 520V | |
| 4.7µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 6.8µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial | |
| 6.8µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 220V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial | |
| CAP FILM 0.47UF 20% 630VDC RAD | |
| CAP FILM METAL RAD POLYESTER | |
| CAP FILM METAL RAD POLYPROP | |
| NO SPEC SHEET |
| << Prev | Next >> |