KEMET Electronics Corporation Film Capacitors R60DW6100AA50K

Description
100µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
100µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R60DW6100AA50K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R60DW6100AA50K-ND
Film Capacitors 399-R60DW6100AA50K-ND
100µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

100µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Cap, 100Μf, 63V, 10%, Pet, Radial; Capacitance Kemet - 48AC3164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 63V, 10%, Pet, Radial; Capacitance Kemet
48AC3164
Cap, 100Μf, 63V, 10%, Pet, Radial; Capacitance Kemet 48AC3164
CAP, 100µF, 63V, 10%, PET, RADIAL; Capacitance:100µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 100µF, 63V, 10%, PET, RADIAL; Capacitance:100µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R60DW6100AA50K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R60DW6100AA50K
Film Capacitors R60DW6100AA50K
CAP FILM 100UF 10% 63VDC RAD

CAP FILM 100UF 10% 63VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - R60DW6100AA50K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R60DW6100AA50K
Capacitors - Film Capacitors R60DW6100AA50K
CAP FILM 100UF 10% 63VDC RAD

CAP FILM 100UF 10% 63VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-R60DW6100AA50K-ND 48AC3164 R60DW6100AA50K R60DW6100AA50K
Product Name Film Capacitors Cap, 100Μf, 63V, 10%, Pet, Radial; Capacitance Kemet Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF240J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details