KEMET Electronics Corporation Film Capacitors R60EI41005030J

Description
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R60EI41005030J-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R60EI41005030J-ND
Film Capacitors 399-R60EI41005030J-ND
1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitor, Aec-Q200 R60 Series, 1 Uf, 5%, Pet (Polyester), 100 V Rohs Compliant Kemet - 71P4567 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Aec-Q200 R60 Series, 1 Uf, 5%, Pet (Polyester), 100 V Rohs Compliant Kemet
71P4567
Film Capacitor, Aec-Q200 R60 Series, 1 Uf, 5%, Pet (Polyester), 100 V Rohs Compliant Kemet 71P4567
Film Capacitor, AEC-Q200 R60 Series, 1 UF, 5%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, AEC-Q200 R60 Series, 1 UF, 5%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R60EI41005030J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R60EI41005030J
Film Capacitors R60EI41005030J
CAP FILM 1UF 5% 100VDC RADIAL

CAP FILM 1UF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-R60EI41005030J-ND 71P4567 R60EI41005030J
Product Name Film Capacitors Film Capacitor, Aec-Q200 R60 Series, 1 Uf, 5%, Pet (Polyester), 100 V Rohs Compliant Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details