DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1480 1490 1500 1510 1520 1530 1531 1532 1533 1534 1535 1536 1537 1538 1539 1540 1541 1542 1543 1550 1560 1570 1580 1590 1600 1650 1700 1750 1800 1808
Product Name Notes
0.022µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
0.033µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
0.047µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
0.068µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 140V 250V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 70V 160V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
0.15µF Film Capacitor 140V 250V Polypropylene (PP), Metallized Radial
0.15µF Film Capacitor 70V 160V Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
0.33µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
0.47µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
0.68µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
1µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
1.5µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
10µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
15µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
1500pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
2800PF 250V
3.3µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
31.0PF 250V
33µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
4.7µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
45.0UF 160V
4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
6.8µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Radial
CAP FILM AUTO POLYPROP RAD
CAP FILM METAL RAD POLYPROP

<< Prev Next >>