1.5µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Capacitor Film Radial R60 1.5uF 100VDC
Capacitor Film Radial R60 1.5uF 100VDC
CAP FILM 1.5UF 10% 100VDC RADIAL
CAP FILM 1.5UF 10% 100VDC RADIAL
CAP, 1.5µF, 100V, 10%, PET, RADIAL; Capacitance:1.5µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS
CAP FILM 1.5UF 10% 100VDC RADIAL
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-12460-ND | 1650354 | R60EF4150506AK | R60EF4150506AK | 58Y5252 | R60EF4150506AK |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Cap, 1.5Μf, 100V, 10%, Pet, Radial; Capacitance Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; RadialRoHS Compliant: Yes | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |