DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1470 1480 1490 1500 1510 1520 1523 1524 1525 1526 1527 1528 1529 1530 1531 1532 1533 1534 1535 1540 1550 1560 1570 1580 1590 1600 1650 1700 1750 1800 1808
Product Name Notes
0.015µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.022µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.033µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.047µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.056µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.068µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.15µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.47µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
0.68µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
1.5µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
10µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
10000pF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
15µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
21.0PF 275V
3.3µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
3600UF 310V
4.7µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
6.8µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.01UF 560VDC RAD
CAP FILM 0.022UF 560VDC RAD
CAP FILM 0.047UF 560VDC RAD
CAP FILM 0.1UF 560VDC RAD
CAP FILM 10000PF 10% 560VDC RAD
CAP FILM 10000PF 20% 560VDC RAD
CAP FILM SAFETY/ EMI SUPP RAD
CAP FILM SAFETY/EMI SUPP RAD

<< Prev Next >>