KEMET Electronics Corporation Film Capacitors R60EI3680AA30K

Description
CAP FILM AUTOMOTIVE
Request a Quote Datasheet
Description
CAP FILM AUTOMOTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-R60EI3680AA30K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-R60EI3680AA30K-ND
Film Capacitors 399-R60EI3680AA30K-ND
CAP FILM AUTOMOTIVE

CAP FILM AUTOMOTIVE

Buy Now Datasheet
Capacitors - Film Capacitors - R60EI3680AA30K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R60EI3680AA30K
Capacitors - Film Capacitors R60EI3680AA30K
CAP FILM AUTOMOTIVE

CAP FILM AUTOMOTIVE

Supplier's Site
Cap, 0.68Μf, 100V, 10%, Pet, Radial; Capacitance Kemet - 12AC2398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Μf, 100V, 10%, Pet, Radial; Capacitance Kemet
12AC2398
Cap, 0.68Μf, 100V, 10%, Pet, Radial; Capacitance Kemet 12AC2398
CAP, 0.68µF, 100V, 10%, PET, RADIAL; Capacitance:0.68µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.68µF, 100V, 10%, PET, RADIAL; Capacitance:0.68µF; Voltage Rating:100V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-R60EI3680AA30K-ND R60EI3680AA30K 12AC2398
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.68Μf, 100V, 10%, Pet, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Applications Automotive
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - C11AH330J-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details