CAP, 4.7µF, 250V, 10%, PET, RADIAL; Capacitance:4.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R60IR4470AA40K-ND | R60IR4470AA40K | 43AC9444 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap, 4.7Μf, 250V, 10%, Pet, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; RadialRoHS Compliant: Yes | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |