KEMET Electronics Corporation Film Capacitors R60GR5330AA00K

Description
33µF Film Capacitor 90V 160V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet
Description
33µF Film Capacitor 90V 160V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-13478-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-13478-ND
Film Capacitors 399-13478-ND
33µF Film Capacitor 90V 160V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

33µF Film Capacitor 90V 160V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors R60GR5330AA00K
CAP FILM 33UF 10% 160VDC RADIAL

CAP FILM 33UF 10% 160VDC RADIAL

Supplier's Site
Cap, 33Μf, 160V, 10%, Pet, Radial; Capacitance Kemet - 48AC3167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 160V, 10%, Pet, Radial; Capacitance Kemet
48AC3167
Cap, 33Μf, 160V, 10%, Pet, Radial; Capacitance Kemet 48AC3167
CAP, 33µF, 160V, 10%, PET, RADIAL; Capacitance:33µF; Voltage Rating:160V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 33µF, 160V, 10%, PET, RADIAL; Capacitance:33µF; Voltage Rating:160V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R60GR5330AA00K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R60GR5330AA00K
Film Capacitors R60GR5330AA00K
CAP FILM 33UF 10% 160VDC RADIAL

CAP FILM 33UF 10% 160VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-13478-ND R60GR5330AA00K 48AC3167 R60GR5330AA00K
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 33Μf, 160V, 10%, Pet, Radial; Capacitance Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1943418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details