DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1480
1490
1500
1510
1520
1530
1532
1533
1534
1535
1536
1537
1538
1539
1540
1541
1542
1543
1544
1550
1560
1570
1580
1590
1600
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .043UF 250V | |
| 0.015µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.018µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 0.056µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 0.082µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 0.82µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 0.82µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 1.8µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 1.8µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 10µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 10µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 15µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 15µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 2.7µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 2.7µF Film Capacitor 250V 560V Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 3.9µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 33µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 6.8µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| 6.8µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 8.2µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial | |
| CAP FILM 0.1UF 10% 400VDC RADIAL | |
| CAP FILM AUTO POLYPROP RAD |
| << Prev | Next >> |