DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1480
1490
1500
1510
1520
1530
1535
1536
1537
1538
1539
1540
1541
1542
1543
1544
1545
1546
1547
1550
1560
1570
1580
1590
1600
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .033UF 400V | |
| 0.012µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.015µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.018µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.027µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.039µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.08µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.08µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.12µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.18µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.27µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.27µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 0.82µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 2.7F/ 30VDV | |
| 2100PF 630V | |
| 2200pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 220pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 35.0UF 630V | |
| 41.0PF 400V | |
| 4700pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 470pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 470pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 560pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 6.8µF Film Capacitor 250V 400V Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 680pF Film Capacitor 400V 630V Polypropylene (PP), Metallized Radial | |
| 820pF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| CAP FILM AUTO POLYPROP RAD | |
| NO SPEC SHEET |
| << Prev | Next >> |