KEMET Electronics Corporation 22uF 63V Capacitor R60DR5220AA40K

Description
Cap Film 22uF 63V PET 10% (32 X 11 X 20mm) Radial Wound 27.5mm 105°C Bulk Product overview: R60DR5220AA40K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60DR5220AA40K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 22uF 63V PET 10% (32 X 11 X 20mm) Radial Wound 27.5mm 105°C Bulk Product overview: R60DR5220AA40K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60DR5220AA40K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 63V Capacitor
62-R60DR5220AA40K
22uF 63V Capacitor 62-R60DR5220AA40K
Cap Film 22uF 63V PET 10% (32 X 11 X 20mm) Radial Wound 27.5mm 105°C Bulk Product overview: R60DR5220AA40K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60DR5220AA40K can be used for catalog matching and distributor lookup.

Cap Film 22uF 63V PET 10% (32 X 11 X 20mm) Radial Wound 27.5mm 105°C Bulk Product overview: R60DR5220AA40K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60DR5220AA40K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-13477-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-13477-ND
Film Capacitors 399-13477-ND
22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Capacitors - Film Capacitors R60DR5220AA40K
CAP FILM 22UF 10% 63VDC RADIAL

CAP FILM 22UF 10% 63VDC RADIAL

Supplier's Site
Cap, 22Μf, 63V, 10%, Pet, Radial; Capacitance Kemet - 48AC3163 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 63V, 10%, Pet, Radial; Capacitance Kemet
48AC3163
Cap, 22Μf, 63V, 10%, Pet, Radial; Capacitance Kemet 48AC3163
CAP, 22µF, 63V, 10%, PET, RADIAL; Capacitance:22µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 22µF, 63V, 10%, PET, RADIAL; Capacitance:22µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - R60DR5220AA40K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R60DR5220AA40K
Film Capacitors R60DR5220AA40K
CAP FILM 22UF 10% 63VDC RADIAL

CAP FILM 22UF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-R60DR5220AA40K 399-13477-ND R60DR5220AA40K 48AC3163 R60DR5220AA40K
Product Name 22uF 63V Capacitor Film Capacitors Connectors,Interconnects Capacitors - Film Capacitors Cap, 22Μf, 63V, 10%, Pet, Radial; Capacitance Kemet Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 2.20E7 microF 22 microF 0.2200 microF 22 microF 22 microF 22 microF
WVDC 63 volts 63 volts 125 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11AH0R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details