KEMET Electronics Corporation Film Capacitors R60IF3220AA6AK

Description
0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-19296-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-19296-ND
Film Capacitors 399-19296-ND
0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 250V Capacitor
62-R60IF3220AA6AK
Automotive 0.22uF 250V Capacitor 62-R60IF3220AA6AK
Cap Film 0.22uF 250V PET 10% (13 X 5 X 11mm) Radial Stacked 10mm 105°C Automotive Bulk Product overview: R60IF3220AA6AK from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60IF3220AA6AK can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 250V PET 10% (13 X 5 X 11mm) Radial Stacked 10mm 105°C Automotive Bulk Product overview: R60IF3220AA6AK from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60IF3220AA6AK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - R60IF3220AA6AK - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R60IF3220AA6AK
Film Capacitors R60IF3220AA6AK
CAP FILM 0.22UF 10% 250VDC RAD

CAP FILM 0.22UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - R60IF3220AA6AK - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
R60IF3220AA6AK
Capacitors - Film Capacitors R60IF3220AA6AK
CAP FILM 0.22UF 10% 250VDC RAD

CAP FILM 0.22UF 10% 250VDC RAD

Supplier's Site
Cap, 0.22Μf, 250V, 10%, Pet, Radial; Capacitance Kemet - 18AC7582 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 250V, 10%, Pet, Radial; Capacitance Kemet
18AC7582
Cap, 0.22Μf, 250V, 10%, Pet, Radial; Capacitance Kemet 18AC7582
CAP, 0.22µF, 250V, 10%, PET, RADIAL; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 0.22µF, 250V, 10%, PET, RADIAL; Capacitance:0.22µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-19296-ND 62-R60IF3220AA6AK R60IF3220AA6AK R60IF3220AA6AK 18AC7582
Product Name Film Capacitors Automotive 0.22uF 250V Capacitor Film Capacitors Capacitors - Film Capacitors Cap, 0.22Μf, 250V, 10%, Pet, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers