DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1470
1480
1490
1500
1510
1520
1530
1531
1532
1533
1534
1535
1536
1537
1538
1539
1540
1541
1542
1550
1560
1570
1580
1590
1600
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .013UF 1600V | |
| .023UF 1250V | |
| 0.015µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial | |
| 0.015µF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 0.015µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 0.056µF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 0.082µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial | |
| 10µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 100pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 140.UF 1250V | |
| 15.0UF 1250V | |
| 1500pF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 1500pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 150pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 1800PF 1250V | |
| 2.10UF 2000V | |
| 2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 2100PF 1250V | |
| 2200pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 2200pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 2800PF 1250V | |
| 3.3µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 3000pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 3200PF 1250V | |
| 3300pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 330pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 4.7µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 470pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 6.8µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 450V 1600V (1.6kV) Polypropylene (PP), Metallized Radial | |
| 6800pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| 680pF Film Capacitor 500V 2000V (2kV) Polypropylene (PP), Metallized Radial | |
| CAP FILM METAL RAD POLYPROP | |
| R73, FILM, FILM/FOIL POLYPROPYLE |
| << Prev | Next >> |