1µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 1UF 10% 100VDC RADIAL
Cap Film 1uF 100V PET 10% (18 X 5 X 11mm) Radial Wound 15mm 105°C Automotive T/R Product overview: R60EI4100CK30K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60EI4100CK30K can be used for catalog matching and distributor lookup.
CAP FILM 1UF 10% 100VDC RADIAL
CAP FILM 1UF 10% 100VDC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R60EI4100CK30KTR-ND | 62-R60EI4100CK30K | R60EI4100CK30K | 91AC3620 | R60EI4100CK30K |
| Product Name | Film Capacitors | Automotive 1uF 100V Capacitor | Capacitors - Film Capacitors | 1 U 100V Kemet | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |