DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1200
1250
1300
1350
1400
1450
1480
1490
1500
1510
1520
1530
1533
1534
1535
1536
1537
1538
1539
1540
1541
1542
1543
1544
1545
1550
1560
1570
1580
1590
1600
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| 0.012µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.012µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.015µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.018µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.022µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.027µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.027µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.033µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.039µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.047µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.056µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.068µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.08µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.12µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.15µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.18µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.22µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.27µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.33µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.39µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.47µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.56µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 0.68µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 0.82µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 1.2µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1.5µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 1.8µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 10000pF Film Capacitor 600V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 1000pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 1200pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 2.2µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 2.7µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 2200PF 630V | |
| 2200pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 3.3µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 3.9µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 3.9µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 3300pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 340.UF 630V | |
| 4.7µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 4700pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 470pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 5.6µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 5600pF Film Capacitor 450V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| 8.2µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 8200pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial | |
| 8200pF Film Capacitor 400V 1000V (1kV) Polypropylene (PP), Metallized Radial | |
| 8200pF Film Capacitor 600V 1250V (1.25kV) Polypropylene (PP), Metallized Radial | |
| CAP FILM AUTO POLYPROP RAD |
| << Prev | Next >> |