TE Connectivity Standard Circular Connectors T4042014031-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 60 Housing Features Circular Connector Shell Size : 12.6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 60 Housing Features Circular Connector Shell Size : 12.6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4042014031-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4042014031-000
Standard Circular Connectors T4042014031-000
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 60 Housing Features Circular Connector Shell Size : 12.6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 67 GF30
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : A
  • Number of Positions : 3
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 3
  • Reverse Gender : Yes

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Housing Features


  • Circular Connector Shell Size : 12.6

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - A126820-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A126820-ND
Circular Connector Assemblies A126820-ND
3 Position Circular Connector Plug, Male Pins Solder

3 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Sensor Connector, M8, Plug, 3Pos, Panel; Product Range Te Connectivity - 45AC5658 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Panel; Product Range Te Connectivity
45AC5658
Sensor Connector, M8, Plug, 3Pos, Panel; Product Range Te Connectivity 45AC5658
SENSOR CONNECTOR, M8, PLUG, 3POS, PANEL; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, PANEL; Product Range:-; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:3Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number T4042014031-000 A126820-ND T4042014031-000 45AC5658
Product Name Standard Circular Connectors Circular Connector Assemblies Sensor Connector, M8, Plug, 3Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Plug, Male Pins
Mounting Panel Mount & Board Mount Panel Mount, Through Hole Straight Panel Mount
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data