Amphenol Sine Systems Circular Connector Assemblies T 3647 500

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - T3647500-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
T3647500-ND
Circular Connector Assemblies T3647500-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Rohs Complia... - 04H0268 - Newark, An Avnet Company
Chicago, IL, United States
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Rohs Complia...
04H0268
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Rohs Complia... 04H0268
Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking outside (mateable with locking inside). Contacts included. RoHS Compliant: Yes

Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking outside (mateable with locking inside). Contacts included. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3647500-ND 04H0268
Product Name Circular Connector Assemblies Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Outside (Mateable With Locking Inside). Contacts Included. Rohs Complia...
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
PCI Express - 10018783-11023TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details