Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Usage Conditions
5 Position Circular Connector Plug, Female Sockets Screw
Sibas Sensor Connecto
Comm Circular Connect
TE Connectivity T4110401051-000
SENSOR CONNECTOR, M12, RCPT, 5POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
SENSOR CONNECTOR, M12, RCPT, 5POS ROHS COMPLIANT: YES
| TE Connectivity | DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | T4110401051-000 | A129276-ND | T4110401051-000 | 1247129 | 69AH6033 | 69AH3099 |
| Product Name | Standard Circular Connectors | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Connector, M12, Rcpt, 5Pos; Product Range Amp - Te Connectivity | Sensor Connector, M12, Rcpt, 5Pos Rohs Compliant Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors; Wire to Wire Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free-Hanging (In-Line) | Free Hanging (In-Line) | Cable mount | Straight Cable Mount | ||
| Voltage Rating | 60 volts | 60 volts | 125 volts | |||
| Current Rating | 4.0 amps | 4.0 amps | ||||
| Contact Size (AWG) | 18 to 24 AWG |