Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ITT CANNON
T3P20MC3LY -- MULTI PURPOSE
ITT Cannon
Multi Purpose
T3P20MC3LY
Description
Pin Contact Gold Crimp 20 AWG Machined
DigiKey
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Pin Contact Gold Crimp 20 AWG Machined
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Multi Purpose
T3P20MC3LY-ND
Multi Purpose
T3P20MC3LY-ND
Pin Contact Gold Crimp 20 AWG Machined
Pin Contact Gold Crimp 20 AWG Machined
Buy Now
Datasheet
Newark, An Avnet Company
Chicago, IL, United States
Trident Itt Cannon
39P1674
Trident Itt Cannon
39P1674
Trident
Trident
Supplier's Site
Technical Specifications
DigiKey
Newark, An Avnet Company
Product Category
Electrical Connectors
Electrical Connectors
Product Number
T3P20MC3LY-ND
39P1674
Product Name
Multi Purpose
Trident Itt Cannon
Contact Size (AWG)
20 AWG
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details
BARTEC
iSOLATE-CT Connector Transit
isolate ct connector transit
Specs
Connector Type
Circular / Cylindrical Connectors
View Details
Anderson Power Products
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row
1377G1
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3
suppliers
SCHURTER Inc
Plugs and Receptacles
3-109-251
View Details
2
suppliers