Amphenol Sine Systems Circular Connector Assemblies T 3641 500

Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - T3641500-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
T3641500-ND
Circular Connector Assemblies T3641500-ND
14 Position Circular Connector Receptacle, Female Sockets Solder Cup

14 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Rohs Complia... - 04H0264 - Newark, An Avnet Company
Chicago, IL, United States
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Rohs Complia...
04H0264
Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Rohs Complia... 04H0264
Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking inside (mateable with locking outside). Contacts included. RoHS Compliant: Yes

Straight, full plastic front mounting female receptacle with snap-in mount. 1.5mm max panel thickness (0.25). Bayonet locking inside (mateable with locking outside). Contacts included. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3641500-ND 04H0264
Product Name Circular Connector Assemblies Straight, Full Plastic Front Mounting Female Receptacle With Snap-In Mount. 1.5Mm Max Panel Thickness (0.25). Bayonet Locking Inside (Mateable With Locking Outside). Contacts Included. Rohs Complia...
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBN04M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
4 suppliers
Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1772-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details