TE Connectivity Standard Circular Connectors T4043014041-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Circular Connector Shell Size : 12.6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Circular Connector Shell Size : 12.6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4043014041-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4043014041-000
Standard Circular Connectors T4043014041-000
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Circular Connector Shell Size : 12.6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 67 GF30
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : A
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 3
  • Reverse Gender : Yes

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Circular Connector Shell Size : 12.6

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1366097-T4043014041-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1366097-T4043014041-000
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1366097-T4043014041-000
Win Source Part Number: 1366097-T4043014041- 000 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: M8 Package: Bulk Product Status: Active Base Product Number: T40430 Mounting Type: Panel Mount, Through Hole HTSUS: 8536.69.4020 Applications: Automation Control, Industrial, Telecommunications REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A Color: Silver Connector Type: Receptacle, Female Sockets Number of Positions: 4 Termination: Solder Fastening Type: Threaded Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 30V Shell Size - Insert: M8-4 Mounting Feature: Bulkhead Orientation: A Shell Material: Copper Alloy Shell Finish: Nickel Primary Material: Metal

Win Source Part Number: 1366097-T4043014041-000
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: M8
Package: Bulk
Product Status: Active
Base Product Number: T40430
Mounting Type: Panel Mount, Through Hole
HTSUS: 8536.69.4020
Applications: Automation Control, Industrial, Telecommunications
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 3A
Color: Silver
Connector Type: Receptacle, Female Sockets
Number of Positions: 4
Termination: Solder
Fastening Type: Threaded
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 30V
Shell Size - Insert: M8-4
Mounting Feature: Bulkhead
Orientation: A
Shell Material: Copper Alloy
Shell Finish: Nickel
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-T4043014041-000
Electronic Connector 436-T4043014041-000
Conn M8 Circular F 4 POS Solder ST Thru-Hole 4 Terminal 1 Port Product overview: T4043014041-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4043014041-000 can be used for catalog matching and distributor lookup.

Conn M8 Circular F 4 POS Solder ST Thru-Hole 4 Terminal 1 Port Product overview: T4043014041-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4043014041-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - A126822-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A126822-ND
Circular Connector Assemblies A126822-ND
4 Position Circular Connector Receptacle, Female Sockets Solder

4 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Te Connectivity - 46AC2339 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Te Connectivity
46AC2339
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Te Connectivity 46AC2339
SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Te Connectivity - 45AC5661 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Te Connectivity
45AC5661
Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Te Connectivity 45AC5661
SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number T4043014041-000 1366097-T4043014041-000 436-T4043014041-000 A126822-ND 46AC2339 45AC5661
Product Name Standard Circular Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Electronic Connector Circular Connector Assemblies Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Te Connectivity Sensor Connector, M8, Rcpt, 4Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Receptacle, Female Sockets
Mounting Panel Mount & Board Mount Panel Mount, Through Hole Panel Mount, Through Hole Straight Panel Mount Straight Panel Mount
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data