TE Connectivity Standard Circular Connectors T4010008031-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4010008031-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4010008031-000
Standard Circular Connectors T4010008031-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Plastic
  • Shell Plating Material : Unplated

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Number of Positions : 3
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 3
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .25 - .14
  • Wire Size (AWG) : 24 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Circular Connector Shell Size : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Other


  • Field Serviceable : Yes

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors Miscellaneous - T4010008031-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
T4010008031-000
Connectors Miscellaneous T4010008031-000
M8,SCREW, FEMALE,S,UNSHIELD,3P ,GOLD

M8,SCREW, FEMALE,S,UNSHIELD,3P,GOLD

Buy Now
Industrial Circular Connectors - 1345721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1345721
Industrial Circular Connectors 1345721
TE Connectivity T4010008031-000

TE Connectivity T4010008031-000

Supplier's Site
Swedesboro, NJ, United States
Sibas Sensor Connecto

Sibas Sensor Connecto

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1364336-T4010008031-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1364336-T4010008031-000
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1364336-T4010008031-000
Win Source Part Number: 1364336-T4010008031- 000 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: M8 Package: Bulk Product Status: Active Features: Backshell, Coupling Nut Base Product Number: T40100 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4020 Applications: Automation Control, Industrial, Telecommunications REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A Color: Silver Connector Type: Receptacle, Female Sockets Number of Positions: 3 Termination: Screw Fastening Type: Threaded Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating: 60V Shell Size - Insert: M8-3 Shell Material: Brass Shell Finish: Nickel Primary Material: Metal

Win Source Part Number: 1364336-T4010008031-000
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: M8
Package: Bulk
Product Status: Active
Features: Backshell, Coupling Nut
Base Product Number: T40100
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4020
Applications: Automation Control, Industrial, Telecommunications
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 3A
Color: Silver
Connector Type: Receptacle, Female Sockets
Number of Positions: 3
Termination: Screw
Fastening Type: Threaded
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating: 60V
Shell Size - Insert: M8-3
Shell Material: Brass
Shell Finish: Nickel
Primary Material: Metal

Buy Now Datasheet
Circular Connector Assemblies - A125566-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A125566-ND
Circular Connector Assemblies A125566-ND
3 Position Circular Connector Receptacle, Female Sockets Screw

3 Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Amp - Te Connectivity - 69AH6030 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Amp - Te Connectivity
69AH6030
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Amp - Te Connectivity 69AH6030
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Te Connectivity - 13AC0860 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Te Connectivity
13AC0860
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Te Connectivity 13AC0860
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site
M8,screw, Female,s,unshield,3P,gold Amp - Te Connectivity - 87AJ8581 - Newark, An Avnet Company
Chicago, IL, United States
M8,screw, Female,s,unshield,3P,gold Amp - Te Connectivity
87AJ8581
M8,screw, Female,s,unshield,3P,gold Amp - Te Connectivity 87AJ8581
M8,SCREW, FEMALE,S,UNSHIELD,3P ,GOLD

M8,SCREW, FEMALE,S,UNSHIELD,3P,GOLD

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4010008031-000 T4010008031-000 1345721 T4010008031-000 1364336-T4010008031-000 A125566-ND 69AH6030 13AC0860 87AJ8581
Product Name Standard Circular Connectors Connectors Miscellaneous Industrial Circular Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Amp - Te Connectivity Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Te Connectivity M8,screw, Female,s,unshield,3P,gold Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Straight Cable Mount Straight Cable Mount
Voltage Rating 60 volts 60 volts 60 volts 60 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Contact Size (AWG) 24 to 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 026637-000 - TE Connectivity
Specs
Termination Solder
View Details
Circular Connector Contacts - 1508-020-0020-00B-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Between Series Adapters - 1057392-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
Standard Circular Connectors - 1-2823446-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers