Amphenol Sine Systems Circular Connector Assemblies T 3507 320

Description
8 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - T3507320-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
T3507320-ND
Circular Connector Assemblies T3507320-ND
8 Position Circular Connector Receptacle, Female Sockets Solder

8 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Front Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19Mm From Flange. Solder Area Is Tin Plated, Sealing With O-Ring. Contacts Included. Rohs Compliant Am... - 34B9065 - Newark, An Avnet Company
Chicago, IL, United States
Front Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19Mm From Flange. Solder Area Is Tin Plated, Sealing With O-Ring. Contacts Included. Rohs Compliant Am...
34B9065
Front Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19Mm From Flange. Solder Area Is Tin Plated, Sealing With O-Ring. Contacts Included. Rohs Compliant Am... 34B9065
Front mounting female receptacle with ring nut (hex nut available upon request). Pin length of 19mm from flange. Solder area is tin plated, sealing with O-ring. Contacts included. RoHS Compliant: Yes

Front mounting female receptacle with ring nut (hex nut available upon request). Pin length of 19mm from flange. Solder area is tin plated, sealing with O-ring. Contacts included. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number T3507320-ND 34B9065
Product Name Circular Connector Assemblies Front Mounting Female Receptacle With Ring Nut (Hex Nut Available Upon Request). Pin Length Of 19Mm From Flange. Solder Area Is Tin Plated, Sealing With O-Ring. Contacts Included. Rohs Compliant Am...
Connector Type Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
3 suppliers
PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details