Amphenol Sine Systems Circular Connector Assemblies T 3636 001

Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 361-1060-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
361-1060-ND
Circular Connector Assemblies 361-1060-ND
12 Position Circular Connector Plug, Female Sockets Solder Cup

12 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Sine/tuchel - 16F6909 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Sine/tuchel
16F6909
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Sine/tuchel 16F6909
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:C091A Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, C091A Series, Receptacle, 12, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel - 14T6510 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091A Series, Receptacle, 12, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
14T6510
Circular Connector, C091A Series, Receptacle, 12, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel 14T6510
Circular Connector, C091A Series, Receptacle, 12, Socket, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, C091A Series, Receptacle, 12, Socket, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 361-1060-ND 16F6909
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers