TE Connectivity Standard Circular Connectors T4040034041-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Circular Connector Shell Size : 12.6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Circular Connector Shell Size : 12.6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4040034041-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4040034041-000
Standard Circular Connectors T4040034041-000
Body Features Circular Connector Insulation Material Type : Polyamide 67 GF30 Environmental Protection : IP67 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 3 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Circular Connector Shell Size : 12.6 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 67 GF30
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : A
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 3
  • Reverse Gender : Yes

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Circular Connector Shell Size : 12.6

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
436-T4040034041-000
Electronic Connector 436-T4040034041-000
M8 Circular Connector, 4 Pos, Solder, Thru-Hole Product overview: T4040034041-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4040034041-000 can be used for catalog matching and distributor lookup.

M8 Circular Connector, 4 Pos, Solder, Thru-Hole Product overview: T4040034041-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4040034041-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Sibas Sensor Connecto

Sibas Sensor Connecto

Buy Now
Industrial Circular Connectors - 2864447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2864447
Industrial Circular Connectors 2864447
TE Connectivity T4040034041-000

TE Connectivity T4040034041-000

Supplier's Site
Industrial Circular Connectors - 2864448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2864448
Industrial Circular Connectors 2864448
TE Connectivity T4040034041-000

TE Connectivity T4040034041-000

Supplier's Site
Circular Connector Assemblies - A126810-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A126810-ND
Circular Connector Assemblies A126810-ND
4 Position Circular Connector Plug, Male Pins Solder

4 Position Circular Connector Plug, Male Pins Solder

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - 1160289-T4040034041-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1160289-T4040034041-000
Connectors, Interconnects - Circular Connectors 1160289-T4040034041-000
Win Source Part Number: 1160289-T4040034041- 000 Category: Connectors, Interconnects>Circul ar Connectors Series: M8 Number of Positions: 4 Color: Silver Features: Board Lock Connector Type: Plug, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Voltage Rating: 30V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Applications: Automation Control, Industrial, Telecommunications Orientation: A Standard Package: 1 Mounting Feature: Bulkhead Shell Size - Insert: M8-4 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 85°C Shell Material: Copper Alloy Shell Finish: Nickel Alternative Parts (Cross-Reference): T4040034041-000..; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Current Rating (Amps): 3A REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: A126810 Base Product Number: T40400 Primary Material: Metal

Win Source Part Number: 1160289-T4040034041-000
Category: Connectors, Interconnects>Circular Connectors
Series: M8
Number of Positions: 4
Color: Silver
Features: Board Lock
Connector Type: Plug, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Voltage Rating: 30V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Applications: Automation Control, Industrial, Telecommunications
Orientation: A
Standard Package: 1
Mounting Feature: Bulkhead
Shell Size - Insert: M8-4
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Copper Alloy
Shell Finish: Nickel
Alternative Parts (Cross-Reference): T4040034041-000..;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Other Names: A126810
Base Product Number: T40400
Primary Material: Metal

Buy Now Datasheet
Circular Connector Assemblies - T4040034041-000 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
T4040034041-000
Circular Connector Assemblies T4040034041-000
CONN PLUG MALE 4POS GOLD SOLDER

CONN PLUG MALE 4POS GOLD SOLDER

Supplier's Site Datasheet
Sensor Connector, M8, Plug, 4Pos, Panel; Product Range Te Connectivity - 46AC2331 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Panel; Product Range Te Connectivity
46AC2331
Sensor Connector, M8, Plug, 4Pos, Panel; Product Range Te Connectivity 46AC2331
SENSOR CONNECTOR, M8, PLUG, 4POS, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, PANEL; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Sensor Connector, M8, Plug, 4Pos, Panel Rohs Compliant Te Connectivity - 74AJ5696 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Panel Rohs Compliant Te Connectivity
74AJ5696
Sensor Connector, M8, Plug, 4Pos, Panel Rohs Compliant Te Connectivity 74AJ5696
SENSOR CONNECTOR, M8, PLUG, 4POS, PANEL ROHS COMPLIANT: YES

SENSOR CONNECTOR, M8, PLUG, 4POS, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4040034041-000 436-T4040034041-000 T4040034041-000 2864447 A126810-ND 1160289-T4040034041-000 T4040034041-000 46AC2331 74AJ5696
Product Name Standard Circular Connectors Electronic Connector Industrial Circular Connectors Circular Connector Assemblies Connectors, Interconnects - Circular Connectors Circular Connector Assemblies Sensor Connector, M8, Plug, 4Pos, Panel; Product Range Te Connectivity Sensor Connector, M8, Plug, 4Pos, Panel Rohs Compliant Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Plug, Male Pins Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount & Board Mount Panel Mount, Through Hole Panel Mount, Through Hole Panel Mount, Through Hole Straight Panel Mount
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data