ITT Cannon Multi Purpose T3P20FE1LX

Description
Socket, Earth Contact Gold Crimp 20 AWG Machined
Request a Quote Datasheet
Description
Socket, Earth Contact Gold Crimp 20 AWG Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - T3P20FE1LX-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
T3P20FE1LX-ND
Multi Purpose T3P20FE1LX-ND
Socket, Earth Contact Gold Crimp 20 AWG Machined

Socket, Earth Contact Gold Crimp 20 AWG Machined

Buy Now Datasheet
Trident Itt Cannon - 28R9839 - Newark, An Avnet Company
Chicago, IL, United States
Trident Itt Cannon
28R9839
Trident Itt Cannon 28R9839
Trident

Trident

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number T3P20FE1LX-ND 28R9839
Product Name Multi Purpose Trident Itt Cannon
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2210 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers